ifm electronic gmbh Capacitive sensor KB5062

Description
High noise immunity Easy setting of the sensing range via potentiometer Smooth plastic housing to protect against deposits For position detection or level monitoring
Request a Quote
Description
High noise immunity Easy setting of the sensing range via potentiometer Smooth plastic housing to protect against deposits For position detection or level monitoring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KB5062 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KB5062
Capacitive sensor KB5062
High noise immunity Easy setting of the sensing range via potentiometer Smooth plastic housing to protect against deposits For position detection or level monitoring
  • High noise immunity
  • Easy setting of the sensing range via potentiometer
  • Smooth plastic housing to protect against deposits
  • For position detection or level monitoring
Supplier's Site
Capacitive sensor - KB5062 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KB5062
Capacitive sensor KB5062
High noise immunity Easy setting of the sensing range via potentiometer Smooth plastic housing to protect against deposits For position detection or level monitoring From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High noise immunity
  • Easy setting of the sensing range via potentiometer
  • Smooth plastic housing to protect against deposits
  • For position detection or level monitoring

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - 163103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163103
Proximity Sensors 163103
ifm electronic KB5062

ifm electronic KB5062

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KB5062 KB5062 163103
Product Name Capacitive sensor Capacitive sensor Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical Cylindrical; Other; tubular Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm) 0.7874 inch (20 mm)
Switching Frequency 0.0400 kHz 0.0400 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - High Temperature Capacitive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensors, Transducers - Proximity Sensors - Industrial - 1100095-TL-PP702 - Win Source Electronics
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.2000 inch (5.08 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000005397-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details