ifm electronic gmbh Datasheets for Absolute Rotary Encoders

Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft rotation.
Absolute Rotary Encoders: Learn more

Product Name Notes
Multiturn solid shaft encoder; Shaft diameter 10 mm; Resolution 4096; SSI data interface; 0.2 m PUR-Cable
Absolute position traceability even when unpowered Bearing operating time measurement for efficient maintenance planning Freely programmable total resolution up to 31 bits Programmable digital switching input/output High shock and vibration...
Absolute position traceability even when unpowered Direct output of the values via CANopen interface Robust housing for use in harsh industrial environments High shock and vibration resistance
Direct output of the values via CANopen interface High shock and vibration resistance thanks to magnetic sensing principle
Easy integration of the TÜV Rheinland-certified safety subsystem with ifm mode safety subsystem with CANopen Safety support Suitable for use in safety functions up to SIL2 / PL d category...
For precise position, angle and distance measurement Analogue output 0-10 V with 13 bit total resolution Configurable measuring range via pin connection Dead zone indication if scaling range is exceeded...
For precise position, angle and distance measurement Analogue output 4-20 mA with 13 bit total resolution Configurable measuring range via pin connection Dead zone indication if scaling range is exceeded...
For precise position, speed, angular and linear measurement Direct output of the values via CANopen interface Robust housing for use in harsh industrial environments High shock and vibration resistance Easy...
For precise position, speed, angular and linear measurement Direct output of the values via DeviceNet interface Robust housing for use in harsh industrial environments High shock and vibration resistance Easy...
For precise position, speed, angular and linear measurement Direct output of the values via PROFIBUS interface Robust housing for use in harsh industrial environments High shock and vibration resistance Easy...
For precise position, speed, angular and linear measurement Direct output of the values via PROFINET interface Robust housing for use in harsh industrial environments High shock and vibration resistance Easy...
For precise position, speed, angular and linear measurement Direct output of the values via SSI interface Multiturn encoder with 24 bit total resolution Configurable direction of rotation and zero setting...
For precise position, speed, angular and linear measurement Direct output of the values via SSI interface Robust housing for use in harsh industrial environments High shock and vibration resistance Easy...
High protection rating for the requirements of the food and beverage industry