Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm efector inc. | ifm electronic gmbh | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | UGT203 | UGT203 | 1232442 |
| Product Name | Ultrasonic sensor | Ultrasonic sensor | Proximity Sensors |
| Sensor Technology | Ultrasonic Proximity Sensor | Ultrasonic Proximity Sensor | Ultrasonic Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel | Cylindrical; Other; Barrel |
| Operation Distance | 5.91 to 62.99 inch (150 to 1600 mm) | 5.91 to 62.99 inch (150 to 1600 mm) | 5.91 to 62.99 inch (150 to 1600 mm) |
| Switching Frequency | 0.0030 kHz | 0.0030 kHz | |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) |