ifm electronic gmbh Speed sensor MX5000

Description
Non-contact detection of metal toothed wheels For very high switching frequencies up to 15,000 Hz Precise detection of the toothed wheel Wide operating temperature range Quick installation with flange adapters
Request a Quote
Description
Non-contact detection of metal toothed wheels For very high switching frequencies up to 15,000 Hz Precise detection of the toothed wheel Wide operating temperature range Quick installation with flange adapters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speed sensor - MX5000 - ifm electronic gmbh
Essen, Germany
Speed sensor
MX5000
Speed sensor MX5000
Non-contact detection of metal toothed wheels For very high switching frequencies up to 15,000 Hz Precise detection of the toothed wheel Wide operating temperature range Quick installation with flange adapters
  • Non-contact detection of metal toothed wheels
  • For very high switching frequencies up to 15,000 Hz
  • Precise detection of the toothed wheel
  • Wide operating temperature range
  • Quick installation with flange adapters
Supplier's Site
Rotational speed sensor - MX5000 - ifm efector inc.
Malvern, PA, United States
Rotational speed sensor
MX5000
Rotational speed sensor MX5000
Non-contact detection of metal toothed wheels For very high switching frequencies up to 15,000 Hz Precise detection of the toothed wheel Wide operating temperature range Quick installation with flange adapters From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Non-contact detection of metal toothed wheels
  • For very high switching frequencies up to 15,000 Hz
  • Precise detection of the toothed wheel
  • Wide operating temperature range
  • Quick installation with flange adapters

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number MX5000 MX5000
Product Name Speed sensor Rotational speed sensor
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Body Shape Cylindrical Cylindrical; Other; tubular
Operation Distance 0.0669 inch (1.7 mm) 0.0669 inch (1.7 mm)
Switching Frequency 0.0020 to 15 kHz 0.0020 to 15 kHz
Operating Temperature -25.6 to 284 F (-32 to 140 C) -25.6 to 284 F (-32 to 140 C)
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse scan - SOEG-RT-M18-PA-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
3 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12 mm Diameter Inductive Sensor - I12M4NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details