ifm electronic gmbh Capacitive sensor KD5039

Description
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Long sensing range of 60 mm Wide operating temperature range
Request a Quote
Description
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Long sensing range of 60 mm Wide operating temperature range
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KD5039 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KD5039
Capacitive sensor KD5039
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Long sensing range of 60 mm Wide operating temperature range
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
  • Robust housing for use in harsh industrial environments
  • Long sensing range of 60 mm
  • Wide operating temperature range
Supplier's Site
Capacitive sensor - KD5039 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KD5039
Capacitive sensor KD5039
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Long sensing range of 60 mm Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
  • Robust housing for use in harsh industrial environments
  • Long sensing range of 60 mm
  • Wide operating temperature range

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number KD5039 KD5039
Product Name Capacitive sensor Capacitive sensor
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 2.36 inch (60 mm) 2.36 inch (60 mm)
Switching Frequency 0.0100 kHz 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX153 Photomicrosensor (Transmissive) - EE-SX153 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000005161-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details