ifm electronic gmbh Datasheets for Time of Flight Optical Sensors

Time of flight optical sensors determine displacement and distance by measuring the time it takes light to travel from the instrument to a target and back.
Time of Flight Optical Sensors: Learn more

Product Name Notes
3D sensor; image resolution 3D 176 x 132 Pixel; Angle of aperture 3D 60 x 45; (nominal value without lens distortion correction) °; DC; 24 V PNP/NPN; Connector
3D sensor; image resolution 3D 176 x 132 Pixel; Angle of aperture 3D 60 x 45; (nominal value without lens distortion correction) °; DC; Connector
3D sensor; image resolution 3D 176 x 132 Pixel; Angle of aperture 3D 70 x 51; (nominal value without lens distortion correction) °; DC; 24 V PNP/NPN; Connector
Reliable 3D detection of scenes and objects Suited for use in mobile machines Reliable distance measurement due to time-of-flight measurement Compact and robust housing Very long range up to 35...
Reliable 3D detection of scenes and objects Suited for use in mobile machines Reliable distance measurement due to time-of-flight measurement With integrated 2D camera and overlay function Indication of warnings...
Reliable person and obstacle detection, optimised for off-highway applications Integrated person and object detection, based on ifm deep learning 2D/3D sensor fusion and plausibility check avoid false alarms Robust functionality...
Reliable volume determination for storage and conveyor technology Non-contact dimensioning of rectangular objects such as cardboard packages or parcels Reliable measurement of height, width and length to calculate strap length...