ifm electronic gmbh Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 3/3-way control valve | |
| 5/2-way solenoid valve adjustable to 3/2-way solenoid valve | |
| 5/3-way control valve with defined home position | |
| 5/3-way control valve | |
| position sensor for valve actuators; 95 x 50 x 57 mm; DC; PNP; M12 Connector; IP 65; IP 67; (Target puck area dust-protected); 3-wire; Ambient temperature -25...70 °C | |
| Positioner for industrial valves |