FIBER-OPTIC AMPLIFIER DC PNP M12
| ifm electronic gmbh | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OU5043 | 2330-OU5043-ND |
| Product Name | Fibre-optic amplifier | Photoelectric, Industrial |
| Operation Distance | 0.0 to 4.72 inch (0.0 to 120 mm) | |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) |
| Mode | Light-on | |
| Power Requirements | DC Powered |