ifm electronic gmbh Capacitive sensor KG6006

Description
Easily adjustable sensing range With signal display for a perfect switch point High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring User-friendly communication and parameterisation via IO-Link
Request a Quote
Description
Easily adjustable sensing range With signal display for a perfect switch point High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring User-friendly communication and parameterisation via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KG6006 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KG6006
Capacitive sensor KG6006
Easily adjustable sensing range With signal display for a perfect switch point High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring User-friendly communication and parameterisation via IO-Link
  • Easily adjustable sensing range
  • With signal display for a perfect switch point
  • High protection rating for the requirements of harsh industrial environments
  • Use in high medium temperatures
  • For position detection or level monitoring
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Capacitive sensor - KG6006 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KG6006
Capacitive sensor KG6006
Easily adjustable sensing range With signal display for a perfect switch point High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easily adjustable sensing range
  • With signal display for a perfect switch point
  • High protection rating for the requirements of harsh industrial environments
  • Use in high medium temperatures
  • For position detection or level monitoring
  • User-friendly communication and parameterization via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number KG6006 KG6006
Product Name Capacitive sensor Capacitive sensor
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 0.0197 to 1.18 inch (0.5000 to 30 mm) 0.0197 to 1.18 inch (0.5000 to 30 mm)
Switching Frequency 0.0300 kHz 0.0300 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Series Capacitive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Photoelectric Proximity Sensors - 5000003841-SE - TE Connectivity
Specs
Operation Distance 11.81 inch (300 mm)
Switch Type Normally Open
View Details