ifm electronic gmbh Capacitive sensor KQ6001

Description
Output function normally open / normally closed programmable Automatic detection of the output load PNP/NPN Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy parameter setting via IO-Link
Request a Quote Datasheet
Description
Output function normally open / normally closed programmable Automatic detection of the output load PNP/NPN Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KQ6001 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KQ6001
Capacitive sensor KQ6001
Output function normally open / normally closed programmable Automatic detection of the output load PNP/NPN Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy parameter setting via IO-Link
  • Output function normally open / normally closed programmable
  • Automatic detection of the output load PNP/NPN
  • Easy installation with mounting adapters and cable ties
  • For position detection or level monitoring
  • Easy parameter setting via IO-Link
Supplier's Site
Capacitive sensor - KQ6001 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KQ6001
Capacitive sensor KQ6001
Output function normally open / normally closed programmable Automatic detection of the output load PNP/NPN Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy parameter setting via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Output function normally open / normally closed programmable
  • Automatic detection of the output load PNP/NPN
  • Easy installation with mounting adapters and cable ties
  • For position detection or level monitoring
  • Easy parameter setting via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - Industrial - 2330-KQ6001-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KQ6001-ND
Proximity Sensors - Industrial 2330-KQ6001-ND
CAPACTIVE SENSOR, RECTANGULAR HO

CAPACTIVE SENSOR, RECTANGULAR HO

Buy Now Datasheet
Proximity Sensors - 163131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163131
Proximity Sensors 163131
ifm electronic KQ6001

ifm electronic KQ6001

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KQ6001 KQ6001 2330-KQ6001-ND 163131
Product Name Capacitive sensor Capacitive sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 0.4724 inch (12 mm) 0.4724 inch (12 mm)
Switching Frequency 0.0100 kHz 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 88333104 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Photoelectric, Industrial - 1882-1017864-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0 to 2363 inch (0.0 to 60015 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
2 suppliers
Proximity sensor - SIES-8M-PO-24V-K-5,0-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details