ifm electronic gmbh Datasheets for Flow Switches

Flow switches are devices that monitor flow and send a trip signal to other devices, like a pump, for protection. These switches can be used for the measurement of gases, liquids, and steam.
Flow Switches: Learn more

Product Name Notes
Air gap provided as absolute value Precise values at all times thanks to pressure-compensated measuring principle Enables zero gap and clogging detection Self-cleaning measuring channel even resists purge air pressure...
Hygienic design for the requirements of the food and beverage industry Suitable for SIP processes up to 140 °C LED bar graph for indication of switch point and flow Extensive...
Measurement of flow and temperature at the same time Optimised for water, oils and air Red/green display for clear identification of the acceptable range With switching output, analogue signal and...
Measurement of flow and temperature at the same time Red/green display for clear identification of the acceptable range With switching output, analogue signal and IO-Link The process connection can be...
Precise detection of flow in pipes Suitable for water, oils and glycol solutions Intuitive continuous adjustment of the switch point Robust housing with very high pressure rating Very fast response...
Reliable monitoring of liquids and gases in pipes Variable process connection using adapters Easy setting of the switch points for quick set-up Robust stainless steel housing for use in harsh...
Reliable monitoring of liquids in pipes Variable process connection using adapters Easy setting of the switch points for quick set-up Robust stainless steel housing for use in harsh industrial environments...
Reliable volumetric flow monitoring of the internal cooling of the drill on machine tools With integrated backflow preventer Intuitive continuous adjustment of the switch points Robust housing with very high...