ifm electronic gmbh Full-metal magnetic sensor MFT204

Description
Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point High protection rating for the requirements of the food and beverage industry Wide operating temperature range Food-grade full-metal housing phase-out article Discontinuation date: 03/31/2026 Alternative articles: MFS211 Product comparison: MFT204 / MFS211 When selecting an alternative article and accessories please note that technical data may differ!
Description
Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point High protection rating for the requirements of the food and beverage industry Wide operating temperature range Food-grade full-metal housing phase-out article Discontinuation date: 03/31/2026 Alternative articles: MFS211 Product comparison: MFT204 / MFS211 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Full-metal magnetic sensor - MFT204 - ifm electronic gmbh
Essen, Germany
Full-metal magnetic sensor
MFT204
Full-metal magnetic sensor MFT204
Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point High protection rating for the requirements of the food and beverage industry Wide operating temperature range Food-grade full-metal housing phase-out article Discontinuation date: 03/31/2026 Alternative articles: MFS211 Product comparison: MFT204 / MFS211 When selecting an alternative article and accessories please note that technical data may differ!
  • Long sensing range even through non-magnetisable metals
  • Temperature-stable and reproducible switch point
  • High protection rating for the requirements of the food and beverage industry
  • Wide operating temperature range
  • Food-grade full-metal housing

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: MFS211 Product comparison: MFT204 / MFS211 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Proximity Sensors
Product Number MFT204
Product Name Full-metal magnetic sensor
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 2.36 inch (60 mm)
Switching Frequency 5 kHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-I7R206-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed
View Details
Proximity Sensors - 2669813 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.05 inch (52 mm)
View Details
Proximity sensor - SIEF-M18NB-PS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.4724 inch (12 mm)
Repeatability 9.45 mils (240 µm)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details