ifm electronic gmbh Capacitive sensor KI5083

Description
Output function normally open / normally closed programmable Clearly visible indication of the switching status Easy adjustment to the empty and full state via pushbutton or IO-Link Resistant to electrostatic discharge Easy parameter setting via IO-Link
Request a Quote Datasheet
Description
Output function normally open / normally closed programmable Clearly visible indication of the switching status Easy adjustment to the empty and full state via pushbutton or IO-Link Resistant to electrostatic discharge Easy parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI5083 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI5083
Capacitive sensor KI5083
Output function normally open / normally closed programmable Clearly visible indication of the switching status Easy adjustment to the empty and full state via pushbutton or IO-Link Resistant to electrostatic discharge Easy parameter setting via IO-Link
  • Output function normally open / normally closed programmable
  • Clearly visible indication of the switching status
  • Easy adjustment to the empty and full state via pushbutton or IO-Link
  • Resistant to electrostatic discharge
  • Easy parameter setting via IO-Link
Supplier's Site
Proximity Sensors - Industrial - 2330-KI5083-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KI5083-ND
Proximity Sensors - Industrial 2330-KI5083-ND
SENSOR PROX CAPACITIVE 20MM CYL

SENSOR PROX CAPACITIVE 20MM CYL

Buy Now Datasheet
Proximity Sensors - 162840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162840
Proximity Sensors 162840
ifm electronic KI5083

ifm electronic KI5083

Supplier's Site

Technical Specifications

  ifm electronic gmbh DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KI5083 2330-KI5083-ND 162840
Product Name Capacitive sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 162961 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.05 inch (52 mm)
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-D8MNA-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 11.81 inch (300 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details