ifm electronic gmbh Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Clamp-on solution reduces installation costs and effort Hygienic design with appropriate protection class for cleaning processes Fast response time and high measurement accuracy for a clear process overview Ideal process... | |
| For the signal evaluation of temperature sensors and resistance thermometers Ideal for demanding control tasks thanks to high resolution Hygienic stainless steel housing with status LED Large temperature measurement range... | |
| For the signal evaluation of temperature sensors and resistance thermometers Reduced mounting complexity and error sources compared to head transmitters Automatic recognition of the connected sensor type Full potting and... | |
| High precision across the entire temperature measurement range DEUTSCH connector for the fast and easy connection to the on-board system Particularly good response dynamics and very short power-on delay time... | |
| High precision across the entire temperature measurement range Wide operating temperature range Particularly good response dynamics and very short power-on delay time Robust stainless steel housing with very high pressure... | |
| Hygienic and robust design Particularly space-saving design Safe sealing in the process Adapters for all standard process connections | |
| Precise temperature measurement in containers, tanks and pipes For applications in hazardous areas Easy process adaptation via clamp fitting or protective tube High precision across the entire temperature measurement range... | |
| Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube High precision across the entire temperature... | |
| Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube Large temperature measurement range Simple and... | |
| Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube Very large temperature measurement range Simple... | |
| Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Hygienic design for... | |
| Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel... | |
| Precise temperature measurement on machine surfaces For applications in hazardous areas Compact housing for installation where space is restricted High precision across the entire temperature measurement range | |
| Precise temperature measurement on machine surfaces For the connection to an evaluation unit Compact housing for installation where space is restricted High precision across the entire temperature measurement range Gold-plated... | |
| Very large temperature evaluation range Programmable switching output with IO-Link and scalable analogue output Intuitive and user-friendly 3-pushbutton control Red/green display for clear identification of the acceptable range Clearly visible... | |
| Very large temperature evaluation range Two switching outputs, one of them with IO-Link communication interface Intuitive and user-friendly 3-pushbutton control Red/green display for clear identification of the acceptable range Clearly... | |
| Very large temperature evaluation range With switching output, analogue signal and IO-Link Intuitive and user-friendly 3-pushbutton control Red/green display for clear identification of the acceptable range Clearly visible LEDs for... |