ifm electronic gmbh Capacitive sensor KQ6008

Description
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Preinstalled on mounting adapter For position detection or level monitoring Easy parameter setting via IO-Link
Request a Quote
Description
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Preinstalled on mounting adapter For position detection or level monitoring Easy parameter setting via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KQ6008 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KQ6008
Capacitive sensor KQ6008
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Preinstalled on mounting adapter For position detection or level monitoring Easy parameter setting via IO-Link
  • Output function normally open / normally closed programmable
  • Clearly visible indication of the switching status by LED
  • Preinstalled on mounting adapter
  • For position detection or level monitoring
  • Easy parameter setting via IO-Link
Supplier's Site
Proximity Sensors - 184760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184760
Proximity Sensors 184760
ifm electronic KQ6008

ifm electronic KQ6008

Supplier's Site

Technical Specifications

  ifm electronic gmbh RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number KQ6008 184760
Product Name Capacitive sensor Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Operation Distance 0.4724 inch (12 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 88340560 - Radwell International
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Photoelectric Sensors - 2669918 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details
Proximity sensor - SMT-10M-PS-24V-E-2,5-Q-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details