From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Retro-reflective sensor O5P700
RETRO-REFLECTIVE SENSOR; RED LIG
| ifm electronic gmbh | ifm efector inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O5P700 | O5P700 | 595201 | 2330-O5P700-ND |
| Product Name | Retro-reflective laser sensor | Retro-reflective LASER sensor | Photoelectric Sensors | Photoelectric, Industrial |
| Operating Temperature | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | |
| Optical Technology Type | Retroreflective | Retroreflective | Retroreflective | Retroreflective |
| Beam Type | Visible | Visible | ||
| Mode | Light-on; Dark-on; Light/Dark Programmable | Light-on; Dark-on; Light/Dark Programmable | ||
| Power Requirements | DC Powered | DC Powered | DC Powered |