Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Background Suppression Optical Sensor 787.402"" (20m) PNP-NC/NO"
| ifm electronic gmbh | ifm efector inc. | DigiKey | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O5D101 | O5D101 | 2330-O5D101-ND |
| Product Name | Photoelectric distance sensor | Laser distance sensor | Photoelectric, Industrial |
| Operation Distance | 1.18 to 78.74 inch (30 to 2000 mm) | 1.18 to 78.74 inch (30 to 2000 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Beam Type | Visible | Visible | Visible |
| Power Requirements | DC Powered | DC Powered | |
| Electrical Output | Switched / Alarm | Switched / Alarm |