ifm electronic gmbh Capacitive sensor KG5045

Description
Easy setting of the sensing range via potentiometer High noise immunity Clearly visible indication of the switching status With PVC cable
Request a Quote
Description
Easy setting of the sensing range via potentiometer High noise immunity Clearly visible indication of the switching status With PVC cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KG5045 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KG5045
Capacitive sensor KG5045
Easy setting of the sensing range via potentiometer High noise immunity Clearly visible indication of the switching status With PVC cable
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
  • Clearly visible indication of the switching status
  • With PVC cable
Supplier's Site
Capacitive sensor - KG5045 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KG5045
Capacitive sensor KG5045
Easy setting of the sensing range via potentiometer High noise immunity Clearly visible indication of the switching status With PVC cable From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
  • Clearly visible indication of the switching status
  • With PVC cable

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number KG5045 KG5045
Product Name Capacitive sensor Capacitive sensor
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Switching Frequency 0.0500 kHz 0.0500 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 88341158 - Radwell International
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Photoelectric Sensors - 2054870 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details