ifm electronic gmbh Datasheets for Emergency Stop Switches
Emergency stop switches are devices that users manipulate to initiate the complete shutdown of a machine, system, or process.
Emergency Stop Switches: Learn more
| Product Name | Notes |
|---|---|
| actuating roller Ø 50 mm | |
| Complete rope tension kit for safety rope E-STOPS Quick and easy mounting For use on conveyor belts Robust design for use in harsh industrial environments Easy setting of the rope... | |
| For fastening safety rope E-STOPS with short rope length Suitable for wall mounting of the rope Robust stainless steel design for use in harsh industrial environments | |
| For the rope guide of safety rope E-STOPS Suitable for indoor and outdoor rope mounting Robust stainless steel design for use in harsh industrial environments | |
| For use on conveyor belts Robust design for use in harsh industrial environments Easy setting of the rope tension | |
| High protection rating for the requirements of harsh industrial environments Fool-proof to EN ISO 13850 For the detection of safety-related switching states | |
| Reliable protection of extensive hazardous areas For use on conveyor belts Robust design for use in harsh industrial environments Easy setting of the rope tension | |
| Reliable protection of extensive hazardous areas For use on conveyor belts Robust design for use in harsh industrial environments Easy setting of the rope tension Integration into AS-i networks | |
| Reliable protection of extensive hazardous areas For use on conveyor belts Robust design for use in harsh industrial environments Easy setting of the rope tension Use in zone 21/zone 22... | |
| With AS-i interface Robust design for use in harsh industrial environments Certified to EN ISO 13849 PL e and IEC 61508, SIL3 For the detection of safety-related switching states Evaluation... |