ifm electronic gmbh Capacitive sensor KD501A

Description
Easy setting of the sensing range via potentiometer For applications in hazardous areas Robust housing for use in harsh industrial environments Output function normally open / normally closed programmable Long sensing range of 60 mm
Request a Quote
Description
Easy setting of the sensing range via potentiometer For applications in hazardous areas Robust housing for use in harsh industrial environments Output function normally open / normally closed programmable Long sensing range of 60 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KD501A - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KD501A
Capacitive sensor KD501A
Easy setting of the sensing range via potentiometer For applications in hazardous areas Robust housing for use in harsh industrial environments Output function normally open / normally closed programmable Long sensing range of 60 mm
  • Easy setting of the sensing range via potentiometer
  • For applications in hazardous areas
  • Robust housing for use in harsh industrial environments
  • Output function normally open / normally closed programmable
  • Long sensing range of 60 mm
Supplier's Site
Capacitive sensor - KD501A - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KD501A
Capacitive sensor KD501A
Easy setting of the sensing range via potentiometer For applications in hazardous areas Robust housing for use in harsh industrial environments Output function normally open / normally closed programmable Long sensing range of 60 mm From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy setting of the sensing range via potentiometer
  • For applications in hazardous areas
  • Robust housing for use in harsh industrial environments
  • Output function normally open / normally closed programmable
  • Long sensing range of 60 mm

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number KD501A KD501A
Product Name Capacitive sensor Capacitive sensor
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 2.36 inch (60 mm) 2.36 inch (60 mm)
Switching Frequency 0.0100 kHz 0.0100 kHz
Operating Temperature -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

 - High Temperature Capacitive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.7874 inch (1 to 20 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX1088 Photomicrosensor (Transmissive) - EE-SX1088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000005425-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details