phase-out article
Discontinuation date: 03/31/2025
Article to be discontinued
Discontinuation date: 03/31/2025
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
SENSOR PROX ULTRA 250MM-1.6M CYL
| ifm electronic gmbh | ifm efector inc. | DigiKey | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | UGR502 | UGR502 | 2330-UGR502-ND |
| Product Name | Ultrasonic sensor | Ultrasonic sensor | Proximity Sensors - Industrial |
| Sensor Technology | Ultrasonic Proximity Sensor | Ultrasonic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel | |
| Switching Frequency | 0.0020 kHz | 0.0020 kHz | |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) |
| Power Requirements | DC Powered | DC Powered |