ifm electronic gmbh Datasheets for Air Flow Sensors

Air velocity flow sensors measure air velocity or volume flow using insertion probes or capture hoods.
Air Flow Sensors: Learn more

Product Name Notes
For applications in hazardous areas Integrated flow monitoring and wire monitoring Intuitive setting of switch point and medium For the connection of intrinsically safe flow sensors Clearly visible multi-colour LED...
For applications in hazardous areas Integrated flow, temperature and wire monitoring Intuitive setting of switch point and medium For the connection of intrinsically safe flow sensors Clearly visible multi-colour LED...
For applications in hazardous areas Reliable monitoring of aggressive liquids in pipes For connection to an evaluation unit Ceramic materials for contact with the medium Robust design for use in...
For applications in hazardous areas Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Easy adjustment of the immersion depth via clamp adapter Robust design...
For applications in hazardous areas Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Robust design for use in harsh industrial environments M12 connector for...
For applications in hazardous areas Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Robust design for use in harsh industrial environments Simple process connection...
For applications in hazardous areas Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Robust design for use in harsh industrial environments Very high pressure...
For the connection of flow sensors Integrated flow monitoring and wire monitoring Intuitive setting of the switch point via potentiometer Clearly visible multi-colour LED bargraph display Signal output via semiconductor...
For the connection of flow sensors Integrated flow, temperature and wire monitoring Adjustable switching outputs for monitoring flow and temperature Clearly visible multi-colour LED bargraph display Signal output via potential-free...
Measurement of flow and temperature at the same time Reliable airflow monitoring Red/green display for clear identification of the acceptable range With switching output, analogue signal and IO-Link The process...
Reliable airflow monitoring For use in ventilation systems in building automation User-friendly setting of the requested immersion depth of the sensor Intuitive setting of the switch point via potentiometer Signal...
Reliable airflow monitoring For use in ventilation systems in building automation User-friendly setting of the requested immersion depth of the sensor Precise analogue output
Reliable monitoring of aggressive liquids in pipes For connection to an evaluation unit Ceramic materials for contact with the medium Robust design for use in harsh industrial environments Simple process...
Reliable monitoring of aggressive liquids in pipes For connection to an evaluation unit Ceramic materials for contact with the medium Simple process connection via adapter M12 connector for fast and...
Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Easy adjustment of the immersion depth via clamp adapter Robust design for use in harsh industrial...
Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Simple process connection via adapter Robust design for use in harsh industrial environments M12 connector for...
Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Simple process connection via adapter Titanium materials for contact with the medium for use in aggressive...
Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Simple process connection via adapter Very high pressure rating M12 connector for fast and easy connection...
Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Suitable for medium temperatures up to 120 °C Simple process connection via adapter Robust design for...
Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Suitable for medium temperatures up to 120 °C Simple process connection via adapter Titanium materials for...
Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Very high pressure rating Simple process connection via adapter Robust design for use in harsh industrial...
Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Wetted parts made of stainless steel Hygienic design for the requirements of the food and beverage...
Reliable monitoring of liquids and gases in pipes For the connection of flow sensors with large immersion depths For sensors made of ceramics, high-grade stainless steel and titanium Easy setting...
Reliable monitoring of liquids and gases For connection to an evaluation unit Simple process connection via adapter Robust design for use in harsh industrial environments M12 connector for fast and...