ifm electronic gmbh Capacitive sensor KI5023

Description
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With terminal chamber that can be rotated by 90° For position detection or level monitoring
Request a Quote Datasheet
Description
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With terminal chamber that can be rotated by 90° For position detection or level monitoring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI5023 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI5023
Capacitive sensor KI5023
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With terminal chamber that can be rotated by 90° For position detection or level monitoring
  • High noise immunity
  • Easy setting of the sensing range via potentiometer
  • Clearly visible indication of the switching status
  • With terminal chamber that can be rotated by 90°
  • For position detection or level monitoring
Supplier's Site
Capacitive sensor - KI5023 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KI5023
Capacitive sensor KI5023
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With terminal chamber that can be rotated by 90° For position detection or level monitoring From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High noise immunity
  • Easy setting of the sensing range via potentiometer
  • Clearly visible indication of the switching status
  • With terminal chamber that can be rotated by 90°
  • For position detection or level monitoring

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - 163086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163086
Proximity Sensors 163086
ifm electronic KI5023

ifm electronic KI5023

Supplier's Site
Proximity Sensors - Industrial - 2330-KI5023-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KI5023-ND
Proximity Sensors - Industrial 2330-KI5023-ND
CAPACITIVE SENSOR;30MM THREADED

CAPACITIVE SENSOR;30MM THREADED

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KI5023 KI5023 163086 2330-KI5023-ND
Product Name Capacitive sensor Capacitive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.5906 inch (15 mm) 0.5906 inch (15 mm)
Switching Frequency 0.0400 kHz 0.0400 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Cylindrical Photoelectric Sensors - Series 1040 / 1050 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 1.97 to 9.84 inch (50 to 250 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High precision confocal sensor for distance and thickness measurement - confocalDT IFS2407-3 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 1.1 to 1.22 inch (28 to 31 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Photodiode Sensors - 3004334-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 414 F (-40 to 212 C)
Diameter 0.3100 inch (7.87 mm)
View Details