ifm electronic gmbh Capacitive sensor KI5038

Description
Easy setting of the sensing range via potentiometer High noise immunity Output function normally open / normally closed programmable With DIN connector Clearly visible indication of the switching status
Request a Quote Datasheet
Description
Easy setting of the sensing range via potentiometer High noise immunity Output function normally open / normally closed programmable With DIN connector Clearly visible indication of the switching status
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI5038 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI5038
Capacitive sensor KI5038
Easy setting of the sensing range via potentiometer High noise immunity Output function normally open / normally closed programmable With DIN connector Clearly visible indication of the switching status
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
  • Output function normally open / normally closed programmable
  • With DIN connector
  • Clearly visible indication of the switching status
Supplier's Site
Capacitive sensor - KI5038 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KI5038
Capacitive sensor KI5038
Easy setting of the sensing range via potentiometer High noise immunity Output function normally open / normally closed programmable With DIN connector Clearly visible indication of the switching status From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
  • Output function normally open / normally closed programmable
  • With DIN connector
  • Clearly visible indication of the switching status

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - Industrial - 2330-KI5038-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KI5038-ND
Proximity Sensors - Industrial 2330-KI5038-ND
CAPACITIVE SENSOR M30X1.5 92MM N

CAPACITIVE SENSOR M30X1.5 92MM N

Buy Now Datasheet
Proximity Sensors - 163124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163124
Proximity Sensors 163124
ifm electronic KI5038

ifm electronic KI5038

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KI5038 KI5038 2330-KI5038-ND 163124
Product Name Capacitive sensor Capacitive sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.5906 inch (15 mm) 0.5906 inch (15 mm)
Switching Frequency 0.0400 kHz 0.0400 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - M50 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3164-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Proximity Sensors - 1845606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details