ifm electronic gmbh Capacitive sensor KI3513

Description
Easy setting of the sensing range via potentiometer With combined AC/DC output stage High noise immunity Output function normally open / normally closed programmable With connector that can be rotated by 90°
Request a Quote Datasheet
Description
Easy setting of the sensing range via potentiometer With combined AC/DC output stage High noise immunity Output function normally open / normally closed programmable With connector that can be rotated by 90°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI3513 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI3513
Capacitive sensor KI3513
Easy setting of the sensing range via potentiometer With combined AC/DC output stage High noise immunity Output function normally open / normally closed programmable With connector that can be rotated by 90°
  • Easy setting of the sensing range via potentiometer
  • With combined AC/DC output stage
  • High noise immunity
  • Output function normally open / normally closed programmable
  • With connector that can be rotated by 90°
Supplier's Site
Capacitive sensor - KI3513 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KI3513
Capacitive sensor KI3513
Easy setting of the sensing range via potentiometer With combined AC/DC output stage High noise immunity Output function normally open / normally closed programmable With connector that can be rotated by 90° From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy setting of the sensing range via potentiometer
  • With combined AC/DC output stage
  • High noise immunity
  • Output function normally open / normally closed programmable
  • With connector that can be rotated by 90°

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - Industrial - 2330-KI3513-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KI3513-ND
Proximity Sensors - Industrial 2330-KI3513-ND
SENSOR PROX CAPACITIVE 15MM CYL

SENSOR PROX CAPACITIVE 15MM CYL

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KI3513 KI3513 2330-KI3513-ND
Product Name Capacitive sensor Capacitive sensor Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.5906 inch (3 to 15 mm) 0.1181 to 0.5906 inch (3 to 15 mm)
Switching Frequency 0.0500 kHz 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000505-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - A1192LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Photoelectric Sensors - 2103818 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 to 13.78 inch (20 to 350 mm)
View Details