From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | MFS224 | MFS224 |
| Product Name | Magnetic sensor | Magnetic sensor |
| Sensor Technology | Magnetic Proximity Sensor | Magnetic Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel |
| Operation Distance | 2.36 inch (60 mm) | 2.36 inch (60 mm) |
| Switching Frequency | 5 kHz | 5 kHz |
| Operating Temperature | -13 to 167 F (-25 to 75 C) | -13 to 167 F (-25 to 75 C) |