ifm electronic gmbh Datasheets for Fiber Optic Amplifiers
Fiber optic amplifiers re-amplify an attenuated signal without converting the signal into electrical form.
Fiber Optic Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Fiber-optic amplifier; Infrared light; light-on/dark-on mode; (configurable); 70 mm; 0.3 m; IP 65; terminals: ...1,5 mm²; Cable sheath: Ø 7...13 mm | |
| Easy adjustment of sensitivity and pulse stretching via pushbutton LED display to check operation, switching status and function For use as diffuse reflection sensor or through-beam sensor High switching frequency... | |
| For applications in which several fibers are required for position detection Compact housing for use where space is restricted For the precise detection of small parts Display with graphic capability... | |
| For use as diffuse reflection sensor or through-beam sensor With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Operation with high-quality glass fiber optics for harsh industrial... | |
| Operation as through-beam sensor or diffuse reflection sensor Intuitive setting of the sensitivity via potentiometer Programmable light-on/dark-on mode Compact housing for use where space is restricted Clearly visible LED display... | |
| Simple connection of the fiber optics to an amplifier Operation with inexpensive acrylic fibers or high-quality glass fibers Clearly visible indication of the switching status Intuitive setting of the sensitivity... |