View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Photoelectric Sensor OJ5138
| ifm electronic gmbh | ifm efector inc. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OJ5138 | OJ5138 | 191578 |
| Product Name | Through-beam laser sensor transmitter | Through-beam laser sensor transmitter | Photoelectric Sensors |
| Operation Distance | 591 inch (15000 mm) | 591 inch (15000 mm) | |
| Operating Temperature | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | |
| Optical Technology Type | Through Beam | Through Beam | Through Beam |
| Beam Type | Visible | Visible | |
| Power Requirements | DC Powered | DC Powered | DC Powered |