ifm electronic gmbh Capacitive sensor KQ5006

Description
Reliable level detection through non-metallic vessel walls Output function normally open / normally closed programmable Particularly space-saving design for use where space is restricted Easy installation with mounting adapters and cable ties Specifically for level monitoring of seeds
Description
Reliable level detection through non-metallic vessel walls Output function normally open / normally closed programmable Particularly space-saving design for use where space is restricted Easy installation with mounting adapters and cable ties Specifically for level monitoring of seeds

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KQ5006 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KQ5006
Capacitive sensor KQ5006
Reliable level detection through non-metallic vessel walls Output function normally open / normally closed programmable Particularly space-saving design for use where space is restricted Easy installation with mounting adapters and cable ties Specifically for level monitoring of seeds
  • Reliable level detection through non-metallic vessel walls
  • Output function normally open / normally closed programmable
  • Particularly space-saving design for use where space is restricted
  • Easy installation with mounting adapters and cable ties
  • Specifically for level monitoring of seeds
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Proximity Sensors
Product Number KQ5006
Product Name Capacitive sensor
Sensor Technology Capacitive Proximity Sensor
Operation Distance 0.3150 inch (8 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000805-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
RightSight Photosensor - 42EF-R2MNB-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 315 inch (8000 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3466 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details