ifm electronic gmbh Fibre-optic amplifier OI5019

Description
For use as diffuse reflection sensor or through-beam sensor With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Operation with high-quality glass fibre optics for harsh industrial applications
Description
For use as diffuse reflection sensor or through-beam sensor With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Operation with high-quality glass fibre optics for harsh industrial applications

Suppliers

Company
Product
Description
Supplier Links
Fibre-optic amplifier - OI5019 - ifm electronic gmbh
Essen, Germany
Fibre-optic amplifier
OI5019
Fibre-optic amplifier OI5019
For use as diffuse reflection sensor or through-beam sensor With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Operation with high-quality glass fibre optics for harsh industrial applications
  • For use as diffuse reflection sensor or through-beam sensor
  • With terminal chamber that can be rotated by 90°
  • Programmable light-on/dark-on mode
  • Operation with high-quality glass fibre optics for harsh industrial applications
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Photoelectric Sensors
Product Number OI5019
Product Name Fibre-optic amplifier
Body Shape Cylindrical; Threaded Barrel
Operation Distance 11.81 inch (300 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Mode Light-on; Dark-on; Light/Dark Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor transmitter - O8S200 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
3 suppliers
18 mm Stainless Steel DC Photoelectric Sensor - S4060 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
12 mm Clyindrical Sensor - 42CF-E1EZB-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Width 7.87 inch (200 mm)
View Details
2 suppliers
Photoelectric, Industrial - 1882-1041416-ND - DigiKey
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details