ifm electronic gmbh Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| 6-port switch (unmanaged) for all common automation protocols and IIoT applications Daisy-chain power supply with standardised L-coded M12 connection technology For use in hygienic and wet areas in the food... | |
| 6-port switch (unmanaged) for all common automation protocols and IIoT applications Daisy-chain power supply with standardised L-coded M12 connection technology Robust housing for use in harsh industrial environments | |
| 6-port switch (unmanaged) for all common automation protocols and IIoT applications Voltage supply with standardised A-coded M12 connection technology Robust housing for use in harsh industrial environments Suitable for coolant... | |
| 6-port switch (unmanaged) for all common automation protocols and IIoT applications Voltage supply with standardised A-coded M12 connection technology Robust housing for use in the food industry High protection rating... | |
| 6-port switches (unmanaged) for PROFINET Class A Daisy-chain power supply with standardised L-coded M12 connection technology For use in hygienic and wet areas in the food industry | |
| 6-port switches (unmanaged) for PROFINET Class A Daisy-chain power supply with standardised L-coded M12 connection technology Robust housing for use in harsh industrial environments | |
| 6-port switches (unmanaged) for PROFINET Class A Voltage supply with standardised A-coded M12 connection technology For use in hygienic and wet areas in the food industry | |
| 6-port switches (unmanaged) for PROFINET Class A Voltage supply with standardised A-coded M12 connection technology Robust housing for use in harsh industrial environments | |
| LTE router for industrial applications Reliable LTE Cat 4 connection High protection rating IP67 possible via accessories Flexible voltage supply via terminals/PoE Nano SIM card slot | |
| mobile IoT gateway with 4G / LTE mobile network connection Global transmission of machine and position data to the cloud Safe TLS end-to-end communication Buffering of data even with unstable... | |
| Provision of data from the production environment for further processing in the moneo Cloud Access data flexibly and without IT involvement across locations Individual transmission interval according to data tariff... | |
| Safe communication between attachment and tractor unit Dynamic target value control and documentation via the TaskController (TC) Simple configuration via CODESYS using ISOBUS libraries Quick and easy implementation without additional... | |
| Safe communication between attachment and tractor unit Pre-loaded ISOBUS object pool for display on the universal terminal (UT) Simple configuration via CODESYS using ISOBUS libraries Quick and easy implementation without... | |
| With integrated fieldbus interface and fail-safe PLC Reliable and fast data exchange with the sensor actuator level Colour display for indicating the status of all AS-i slaves User-friendly and simple... | |
| With integrated fieldbus interface and PLC Reliable and fast data exchange with the sensor actuator level Colour display for indicating the status of all AS-i slaves User-friendly and simple configuration,... | |
| With integrated fieldbus interface Reliable and fast data exchange with the sensor actuator level Colour display for indicating the status of all AS-i slaves User-friendly and simple configuration, set-up and... |