ifm electronic gmbh Capacitive sensor KI0209

Description
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Clearly visible indication of the switching status
Request a Quote
Description
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Clearly visible indication of the switching status
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI0209 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI0209
Capacitive sensor KI0209
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Clearly visible indication of the switching status
  • Easy setting of the sensing range via potentiometer
  • With combined AC/DC output stage
  • Two-wire technology
  • High noise immunity
  • Clearly visible indication of the switching status
Supplier's Site
Proximity Sensors - 185393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185393
Proximity Sensors 185393
ifm electronic KI0209

ifm electronic KI0209

Supplier's Site

Technical Specifications

  ifm electronic gmbh RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number KI0209 185393
Product Name Capacitive sensor Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
Switching Frequency 0.0020 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 23956486 - Radwell International
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2093533 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3443 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details