Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Optical Sensor 236.220"" ~ 3937.008"" (6m ~ 100m) PNP-NC/NO"
Photoelectric distance sensor O1D155
| ifm electronic gmbh | ifm efector inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O1D155 | O1D155 | 2330-O1D155-ND | 190980 |
| Product Name | Photoelectric distance sensor | Laser distance sensor | Photoelectric, Industrial | Photoelectric Sensors |
| Operation Distance | 11.81 to 236 inch (300 to 6000 mm) | 11.81 to 236 inch (300 to 6000 mm) | ||
| Operating Temperature | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | |
| Beam Type | Visible | Visible | Visible | |
| Power Requirements | DC Powered | DC Powered | DC Powered | |
| Electrical Output | Voltage; Current; Switched / Alarm | Voltage; Current; Switched / Alarm |