View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Diffuse reflection sensor OJ5158
| ifm electronic gmbh | ifm efector inc. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OJ5158 | OJ5158 | 595159 |
| Product Name | Laser diffuse reflection sensor | LASER diffuse reflection sensor | Photoelectric Sensors |
| Operation Distance | 0.2756 to 5.91 inch (7 to 150 mm) | 0.2756 to 5.91 inch (7 to 150 mm) | |
| Operating Temperature | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | |
| Optical Technology Type | Diffuse | Diffuse | Diffuse |
| Beam Type | Visible | Visible | |
| Mode | Light-on; Dark-on; Light/Dark Programmable | Light-on; Dark-on; Light/Dark Programmable |