ifm electronic gmbh Fibre-optic amplifier OU5002

Description
Simple connection of the fibre optics to an amplifier Operation with inexpensive acrylic fibre optics or high-quality glass fibre optics Clearly visible indication of the switching status Intuitive setting of the sensitivity via potentiometer Compact housing for use where space is restricted
Description
Simple connection of the fibre optics to an amplifier Operation with inexpensive acrylic fibre optics or high-quality glass fibre optics Clearly visible indication of the switching status Intuitive setting of the sensitivity via potentiometer Compact housing for use where space is restricted

Suppliers

Company
Product
Description
Supplier Links
Fibre-optic amplifier - OU5002 - ifm electronic gmbh
Essen, Germany
Fibre-optic amplifier
OU5002
Fibre-optic amplifier OU5002
Simple connection of the fibre optics to an amplifier Operation with inexpensive acrylic fibre optics or high-quality glass fibre optics Clearly visible indication of the switching status Intuitive setting of the sensitivity via potentiometer Compact housing for use where space is restricted
  • Simple connection of the fibre optics to an amplifier
  • Operation with inexpensive acrylic fibre optics or high-quality glass fibre optics
  • Clearly visible indication of the switching status
  • Intuitive setting of the sensitivity via potentiometer
  • Compact housing for use where space is restricted
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Photoelectric Sensors
Product Number OU5002
Product Name Fibre-optic amplifier
Operation Distance 4.72 inch (120 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Mode Dark-on
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - O6T402 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
18 mm Plastic AC Photoelectric Sensor - S4273 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Photoelectric Sensors - 2669291 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Optical Technology Type Retroreflective
Power Requirements DC Powered
View Details
2 suppliers