ifm electronic gmbh Speed sensor MX5017

Description
Non-contact detection of metal toothed wheels For very high switching frequencies up to 15,000 Hz Precise detection of the toothed wheel Wide operating temperature range Quick installation with flange adapters
Request a Quote
Description
Non-contact detection of metal toothed wheels For very high switching frequencies up to 15,000 Hz Precise detection of the toothed wheel Wide operating temperature range Quick installation with flange adapters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speed sensor - MX5017 - ifm electronic gmbh
Essen, Germany
Speed sensor
MX5017
Speed sensor MX5017
Non-contact detection of metal toothed wheels For very high switching frequencies up to 15,000 Hz Precise detection of the toothed wheel Wide operating temperature range Quick installation with flange adapters
  • Non-contact detection of metal toothed wheels
  • For very high switching frequencies up to 15,000 Hz
  • Precise detection of the toothed wheel
  • Wide operating temperature range
  • Quick installation with flange adapters
Supplier's Site
Rotational speed sensor - MX5017 - ifm efector inc.
Malvern, PA, United States
Rotational speed sensor
MX5017
Rotational speed sensor MX5017
Non-contact detection of metal toothed wheels For very high switching frequencies up to 15,000 Hz Precise detection of the toothed wheel Wide operating temperature range Quick installation with flange adapters From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Non-contact detection of metal toothed wheels
  • For very high switching frequencies up to 15,000 Hz
  • Precise detection of the toothed wheel
  • Wide operating temperature range
  • Quick installation with flange adapters

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number MX5017 MX5017
Product Name Speed sensor Rotational speed sensor
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Body Shape Cylindrical Cylindrical; Other; tubular
Operation Distance 0.0669 inch (1.7 mm) 0.0669 inch (1.7 mm)
Switching Frequency 1.00E-3 to 15 kHz 1.00E-3 to 15 kHz
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - M12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.1575 inch (1 to 4 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX498 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers
Photoelectric Proximity Sensors - 5000004582-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details