ifm electronic gmbh Datasheets for Pressure Switches

Pressure switches are actuated by a change in the pressure of a liquid or gas.  They activate electromechanical or solid-state switches upon reaching a specific pressure level.
Pressure Switches: Learn more

Product Name Notes
Electronic pressure monitor; PNP/NPN; Connector
Compact housing for use where space is restricted Very high overpressure and vacuum resistance Robust stainless steel housing with high shock and vibration resistance Lifespan of more than 60 million...
Compact housing for use where space is restricted Very high overpressure and vacuum resistance Robust stainless steel housing with high shock and vibration resistance Two programmable switching outputs, one of...
Conversion of system pressure into digitally coded analogue values Reliable data transmission via AS-i interface Robust design for use in harsh industrial environments High shock and vibration resistance Lifespan of...
Particularly compact housing for use where space is restricted Very high overpressure and vacuum resistance Robust stainless steel housing with high shock and vibration resistance Lifespan of more than 60...
Robust design for use in harsh industrial environments Two switching outputs, one of which can be configured as diagnostic output High shock and vibration resistance Lifespan of more than 100...
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking...
Simple switch point setting via setting ring High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan...
Simple switch point setting via setting ring Stainless steel measuring cell, e.g. for freons in refrigerating technology Mechanical locking prevents inadvertent switch point manipulation High bursting pressure For use in...
Suited for use in mobile machines Two switching outputs, one of which can be configured as diagnostic output High shock and vibration resistance Excellent EMC resistance User-friendly communication and parameterisation...