ifm electronic gmbh Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 2
Product Name Notes
Please see the technical note under "Downloads"
Cable with connector; 2.5 m; PUR; IP 65; IP 67; (M12 connector)
connection cable with AMP connector, for 2 analogue cameras; 2.5 m; PUR; IP 67; (M16 connector)
connection cable with AMP connector, for 4 analogue cameras; 2.5 m; PUR; IP 67; (M16 connector)
Connection cable; Operating voltage < 50 V AC; for BasicController, Jumper cables for mobile cameras
12-pole connection High protection rating for the requirements of harsh industrial environments Gold-plated contacts for reliable electrical connections Wide operating temperature range
8-pole connection Good electromagnetic compatibility thanks to shielded cable High protection rating for the requirements of harsh industrial environments Reliable transmission of the sensor signals Wide operating temperature range For...
8-pole connection High protection rating for the requirements of harsh industrial environments Gold-plated contacts for reliable electrical connections Wide operating temperature range Angled type for use where space is restricted...
8-pole connection High protection rating for the requirements of harsh industrial environments Reliable transmission of the sensor signals For 8-pole sockets the core colours are not standardised. Please note the...
8-pole connection High protection rating for the requirements of harsh industrial environments Reliable transmission of the sensor signals Good electromagnetic compatibility thanks to shielded cable For 8-pole sockets the core...
8-pole connection High protection rating for the requirements of harsh industrial environments Reliable transmission of the sensor signals Wide operating temperature range
8-pole connection High protection rating for the requirements of harsh industrial environments Reliable transmission of the sensor signals Wide operating temperature range For 8-pole sockets the core colours are not...
8-pole connection High protection rating for the requirements of harsh industrial environments Reliable transmission of the sensor signals Wide operating temperature range Angled type for use where space is restricted...
8-pole connection High protection rating for the requirements of the food and beverage industry Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools Wide operating...
Angled type for use where space is restricted Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh...
Angled type for use where space is restricted Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools Wide operating temperature range
Connection cable for E2M250 multi-view box High protection rating for the requirements of harsh industrial environments Wide operating temperature range 8-pole connection
For a reliable signal transmission of controllers and dialogue modules Wide operating temperature range For applications in mobile machines and in particularly harsh industrial environments AMP connector for the fast...
For a reliable signal transmission of controllers and modules Suited for use in mobile machines Lockable connector with reverse polarity protection
For a reliable signal transmission of controllers and modules Wide operating temperature range For applications in mobile machines and in particularly harsh industrial environments Lockable AMP connector with reverse polarity...
For a reliable signal transmission Large operating voltage range For applications in mobile machines and in particularly harsh industrial environments Lockable AMP connector with reverse polarity protection
For a reliable signal transmission Wide operating temperature range For applications in mobile machines and in particularly harsh industrial environments Lockable AMP connector with reverse polarity protection
For applications in hazardous areas Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling...
For applications in hazardous areas Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking...
For the connection of controllers Suited for use in mobile machines Can be coded and cut to size Wide operating temperature range
For the voltage supply of electronic circuit protection modules
For the voltage supply of IIoT controllers and gateways with display High protection rating for the requirements of harsh industrial environments
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable sheath made of halogen-free and flame-retardant material Vibration and shock...
For use in mobile machines and vehicles Large operating voltage range AMP connector for the fast and easy connection to the on-board system
For use in mobile machines and vehicles Large operating voltage range AMP connector for the fast and easy connection to the on-board system High protection rating for the requirements of...
For use in mobile machines and vehicles Wide operating temperature range DEUTSCH connector for the fast and easy connection to the on-board system High protection rating for the requirements of...
Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range
Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range High power...
Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools Wide operating temperature range
High protection rating for the requirements of harsh industrial environments
High protection rating for the requirements of harsh industrial environments Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high...
High protection rating for the requirements of harsh industrial environments Permanent, reliable sealing even when mounted without tools High shock and vibration resistance Wide operating temperature range
High protection rating for the requirements of harsh industrial environments Permanent, reliable sealing even when mounted without tools High shock and vibration resistance Wide operating temperature range Angled type for...
High protection rating for the requirements of harsh industrial environments Permanent, reliable sealing even when mounted without tools Wide operating temperature range Good electromagnetic compatibility thanks to shielded cable
High protection rating for the requirements of harsh industrial environments Permanent, reliable sealing even when mounted without tools Wide operating temperature range Good electromagnetic compatibility thanks to shielded cable Angled...
High protection rating for the requirements of harsh industrial environments Reliable transmission of the sensor signals Wide operating temperature range Angled type for use where space is restricted
High protection rating for the requirements of harsh industrial environments Wide operating temperature range Good electromagnetic compatibility thanks to shielded cable Permanent, reliable sealing even when mounted without tools Gold-plated...
High protection rating for the requirements of harsh industrial environments Wide operating temperature range Good electromagnetic compatibility thanks to shielded cable Suited for use in mobile machines Gold-plated contacts for...
High protection rating for the requirements of the food and beverage industry Permanent, reliable sealing even when mounted without tools Wide operating temperature range Good electromagnetic compatibility thanks to shielded...
Large cable cross-section for reducing the voltage drop and transferring higher currents Resistant to oils and coolants
Large cable cross-section for reducing the voltage drop and transferring higher currents Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools Vibration and shock resistant thanks...
Lockable AMP connector with reverse polarity protection
Permanent, reliable sealing even when mounted without tools Great all-round position visibility from a distance Mechanical end stop to reliably protect the seal from destruction High protection rating for the...
Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range
Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of the food and beverage industry 8-pole connection Wide operating temperature range Angled type for use...
Reliable connection of controllers and dialogue units Wide operating temperature range For applications in mobile machines and in particularly harsh industrial environments Lockable AMP connector with reverse polarity protection
Reliable connection of controllers and dialogue units Wide operating temperature range Suited for use in mobile machines High protection rating for the requirements of harsh industrial environments
Reliable connection of controllers and dialogue units Wide operating temperature range Suited for use in mobile machines High protection rating for the requirements of harsh industrial environments Angled type for...
Reliable connection of valves in the field High protection rating for the requirements of harsh industrial environments Wide operating temperature range Clearly visible LED Robust rectangular connector
Reliable connection technology for CAN bus participants For use in mobile machines and vehicles
Reliable connection technology for CAN bus participants High protection rating for the requirements of harsh industrial environments Wide operating temperature range Gold-plated contacts for reliable electrical connections
Reliable connection technology for CAN bus participants High protection rating for the requirements of harsh industrial environments Wide operating temperature range Good electromagnetic compatibility thanks to shielded cable Gold-plated contacts...
Reliable connection technology for CAN bus participants High protection rating for the requirements of harsh industrial environments Wide operating temperature range Good electromagnetic compatibility thanks to shielded cable Suited for...
Reliable connection technology for PROFIBUS participants High protection rating for the requirements of harsh industrial environments Wide operating temperature range Gold-plated contacts for reliable electrical connections Good electromagnetic compatibility thanks...
Resistant to oils and coolants Good electromagnetic compatibility thanks to shielded cable Permanent, reliable sealing even when mounted without tools Vibration and shock resistant thanks to coupling ring with locking...
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools Big cable cross-section to reduce the voltage drop and terminating resistor to avoid interference Vibration and shock...
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling...
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools Large cable cross-section for reducing the voltage drop Vibration and shock resistant thanks to coupling ring with...
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools Mechanical end stop to protect the O-ring from destruction Vibration and shock resistant thanks to coupling ring...
Suited for use in mobile machines Lockable connector with reverse polarity protection

Next >>