Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OMH550 | OMH550 |
| Product Name | Photoelectric distance sensor | Laser distance sensor |
| Operation Distance | 1.18 to 3.15 inch (30 to 80 mm) | 1.18 to 3.15 inch (30 to 80 mm) |
| Operating Temperature | 32 to 140 F (0.0 to 60 C) | 32 to 140 F (0.0 to 60 C) |
| Beam Type | Visible | Visible |
| Power Requirements | DC Powered | DC Powered |
| Electrical Output | Switched / Alarm | Switched / Alarm |