ifm electronic gmbh Datasheets for Ultrasonic Flow Meters
Ultrasonic flow meters use sound waves to determine flow rates. They can be either Doppler Effect meters or Time-of-Flight meters.
Ultrasonic Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Ultrasonic flow meter; PNP/NPN; switching signal; pulse signal; diagnostic signal; totaliser switching signal; frequency signal; IO-Link; analogue signal; Measuring range 0.06...16.5 m³/h; Measuring range 1...275 l/min; Medium temperature -40...120 °C; | |
| A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of varying wall thicknesses... | |
| Accurate flow measurement of ultrapure water and water A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement... | |
| Accurate flow measurement of ultrapure water, water and edible oils A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate... | |
| Accurate flow measurement of ultrapure water, water, oils and glycol solutions A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance Can be... | |
| Accurate flow measurement of ultrapure water, water, oils and glycol solutions A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly... | |
| Precise measurement of flow, consumption and medium temperature Suitable for water, oils and glycol solutions For installation in pipes With switching output, analogue output and pulse output Clearly visible 4-digit... | |
| Reliable detection of flow and medium temperature Suitable for water, oils and glycol solutions For installation in pipes With two programmable switching outputs Clearly visible 4-digit LED display phase-out article... | |
| Reliable detection of flow and medium temperature Suitable for water, oils and glycol solutions For installation in pipes With two scalable analogue outputs Clearly visible 4-digit LED display phase-out article... |