ifm electronic gmbh Datasheets for Rotary Encoders

Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more

Product Name Notes
Multiturn solid shaft encoder; Shaft diameter 10 mm; Resolution 4096; SSI data interface; 0.2 m PUR-Cable
Absolute position traceability even when unpowered Bearing operating time measurement for efficient maintenance planning Freely programmable total resolution up to 31 bits Programmable digital switching input/output High shock and vibration...
Absolute position traceability even when unpowered Direct output of the values via CANopen interface Robust housing for use in harsh industrial environments High shock and vibration resistance
Can be configured as encoder, speed monitor or counter Clearly visible LED display with red/green colour change High shock and vibration resistance thanks to magnetic sensing principle User-friendly communication and...
Can be configured as encoder, speed monitor or counter Clearly visible LED display with red/green colour change High shock and vibration resistance thanks to magnetic sensing principle Resolution freely programmable...
Defined pulse sequence for the reliable detection of rotational speeds For precise position determination and linear measurement High shock and vibration resistance thanks to magnetic sensing principle User-friendly communication and...
Defined pulse sequence for the reliable detection of rotational speeds For precise position determination and linear measurement High shock and vibration resistance thanks to magnetic sensing principle Resolution freely programmable...
Defined pulse sequence for the reliable detection of rotational speeds High protection rating for the requirements of the food and beverage industry High shock and vibration resistance thanks to magnetic...
Defined pulse sequence for the reliable detection of rotational speeds High shock and vibration resistance thanks to magnetic sensing principle Resolution freely programmable from 1 ... 10,000 User-friendly communication and...
Direct output of the values via CANopen interface High shock and vibration resistance thanks to magnetic sensing principle
Easy integration of the TÜV Rheinland-certified safety subsystem with ifm mode safety subsystem with CANopen Safety support Suitable for use in safety functions up to SIL2 / PL d category...
For precise position, angle and distance measurement Analogue output 0-10 V with 13 bit total resolution Configurable measuring range via pin connection Dead zone indication if scaling range is exceeded...
For precise position, angle and distance measurement Analogue output 4-20 mA with 13 bit total resolution Configurable measuring range via pin connection Dead zone indication if scaling range is exceeded...
For precise position, speed, angular and linear measurement Direct output of the values via CANopen interface Robust housing for use in harsh industrial environments High shock and vibration resistance Easy...
For precise position, speed, angular and linear measurement Direct output of the values via DeviceNet interface Robust housing for use in harsh industrial environments High shock and vibration resistance Easy...
For precise position, speed, angular and linear measurement Direct output of the values via PROFIBUS interface Robust housing for use in harsh industrial environments High shock and vibration resistance Easy...
For precise position, speed, angular and linear measurement Direct output of the values via PROFINET interface Robust housing for use in harsh industrial environments High shock and vibration resistance Easy...
For precise position, speed, angular and linear measurement Direct output of the values via SSI interface Multiturn encoder with 24 bit total resolution Configurable direction of rotation and zero setting...
For precise position, speed, angular and linear measurement Direct output of the values via SSI interface Robust housing for use in harsh industrial environments High shock and vibration resistance Easy...
High protection rating for the requirements of the food and beverage industry