ifm electronic gmbh Capacitive sensor KI5082

Description
Output function normally open / normally closed programmable Automatic detection of the output load PNP/NPN Easy adjustment to the empty and full state via pushbutton or IO-Link Resistant to electrostatic discharge Easy parameter setting via IO-Link
Request a Quote Datasheet
Description
Output function normally open / normally closed programmable Automatic detection of the output load PNP/NPN Easy adjustment to the empty and full state via pushbutton or IO-Link Resistant to electrostatic discharge Easy parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI5082 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI5082
Capacitive sensor KI5082
Output function normally open / normally closed programmable Automatic detection of the output load PNP/NPN Easy adjustment to the empty and full state via pushbutton or IO-Link Resistant to electrostatic discharge Easy parameter setting via IO-Link
  • Output function normally open / normally closed programmable
  • Automatic detection of the output load PNP/NPN
  • Easy adjustment to the empty and full state via pushbutton or IO-Link
  • Resistant to electrostatic discharge
  • Easy parameter setting via IO-Link
Supplier's Site
Capacitive sensor - KI5082 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KI5082
Capacitive sensor KI5082
Output function normally open / normally closed programmable Automatic detection of the output load PNP/NPN Easy adjustment to the empty and full state via pushbutton or IO-Link Resistant to electrostatic discharge Easy parameter setting via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Output function normally open / normally closed programmable
  • Automatic detection of the output load PNP/NPN
  • Easy adjustment to the empty and full state via pushbutton or IO-Link
  • Resistant to electrostatic discharge
  • Easy parameter setting via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - Industrial - 2330-KI5082-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KI5082-ND
Proximity Sensors - Industrial 2330-KI5082-ND
SENSOR PROX CAPACITIVE 20MM CYL

SENSOR PROX CAPACITIVE 20MM CYL

Buy Now Datasheet
Proximity Sensors - 185298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185298
Proximity Sensors 185298
ifm electronic KI5082

ifm electronic KI5082

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KI5082 KI5082 2330-KI5082-ND 185298
Product Name Capacitive sensor Capacitive sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.7874 inch (20 mm) 0.7874 inch (20 mm)
Switching Frequency 0.0100 kHz 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1845639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Hardware - 08310001260 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000003938-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open
View Details