ifm electronic gmbh Position sensor M9H210

Description
Pressure-resistant up to 350 bar Designed for use in plunger detection Compact and robust stainless steel housing Spanner flat for easy mounting High shock and vibration resistance for mobile applications phase-out article Alternative articles: M9H211 Product comparison: M9H210 / M9H211 When selecting an alternative article and accessories please note that technical data may differ!
Description
Pressure-resistant up to 350 bar Designed for use in plunger detection Compact and robust stainless steel housing Spanner flat for easy mounting High shock and vibration resistance for mobile applications phase-out article Alternative articles: M9H211 Product comparison: M9H210 / M9H211 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Position sensor - M9H210 - ifm electronic gmbh
Essen, Germany
Position sensor
M9H210
Position sensor M9H210
Pressure-resistant up to 350 bar Designed for use in plunger detection Compact and robust stainless steel housing Spanner flat for easy mounting High shock and vibration resistance for mobile applications phase-out article Alternative articles: M9H211 Product comparison: M9H210 / M9H211 When selecting an alternative article and accessories please note that technical data may differ!
  • Pressure-resistant up to 350 bar
  • Designed for use in plunger detection
  • Compact and robust stainless steel housing
  • Spanner flat for easy mounting
  • High shock and vibration resistance for mobile applications

phase-out article
Alternative articles: M9H211 Product comparison: M9H210 / M9H211 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Proximity Sensors
Product Number M9H210
Product Name Position sensor
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 184332 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.36 inch (60 mm)
View Details
Pneumatic Cylinder Sensors - 2128695 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details