ifm electronic gmbh Capacitive sensor KG6000

Description
Easily adjustable sensing range With signal display for a perfect switch point High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet
Description
Easily adjustable sensing range With signal display for a perfect switch point High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KG6000 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KG6000
Capacitive sensor KG6000
Easily adjustable sensing range With signal display for a perfect switch point High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring User-friendly communication and parameterisation via IO-Link
  • Easily adjustable sensing range
  • With signal display for a perfect switch point
  • High protection rating for the requirements of harsh industrial environments
  • Use in high medium temperatures
  • For position detection or level monitoring
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Capacitive sensor - KG6000 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KG6000
Capacitive sensor KG6000
Easily adjustable sensing range With signal display for a perfect switch point High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easily adjustable sensing range
  • With signal display for a perfect switch point
  • High protection rating for the requirements of harsh industrial environments
  • Use in high medium temperatures
  • For position detection or level monitoring
  • User-friendly communication and parameterization via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - Industrial - 2330-KG6000-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KG6000-ND
Proximity Sensors - Industrial 2330-KG6000-ND
SENSOR PROX CAPACIT 0.5-30MM CYL

SENSOR PROX CAPACIT 0.5-30MM CYL

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KG6000 KG6000 2330-KG6000-ND
Product Name Capacitive sensor Capacitive sensor Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 0.0197 to 1.18 inch (0.5000 to 30 mm) 0.0197 to 1.18 inch (0.5000 to 30 mm)
Switching Frequency 0.0300 kHz 0.0300 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - High Temperature Capacitive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Magneto-inductive displacement sensor with modular principle - mainSENSOR MDS-40-MK-XXX - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Photoelectric Proximity Sensors - 5000002939-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details