ifm electronic gmbh Pressure-resistant position sensor for hydraulic cylinders MFH209

Description
For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Lifespan of more than 10 million pressure cycles
Request a Quote
Description
For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Lifespan of more than 10 million pressure cycles
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure-resistant position sensor for hydraulic cylinders - MFH209 - ifm electronic gmbh
Essen, Germany
Pressure-resistant position sensor for hydraulic cylinders
MFH209
Pressure-resistant position sensor for hydraulic cylinders MFH209
For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Lifespan of more than 10 million pressure cycles
  • For position feedback on hydraulic cylinders
  • Pressure-resistant up to 500 bar
  • Metal sensing face for heavy duty
  • High bursting pressure
  • Lifespan of more than 10 million pressure cycles
Supplier's Site
Pressure-resistant position sensor for hydraulic cylinders - MFH209 - ifm efector inc.
Malvern, PA, United States
Pressure-resistant position sensor for hydraulic cylinders
MFH209
Pressure-resistant position sensor for hydraulic cylinders MFH209
For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High burst pressure Lifespan of more than 10 million pressure cycles From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For position feedback on hydraulic cylinders
  • Pressure-resistant up to 500 bar
  • Metal sensing face for heavy duty
  • High burst pressure
  • Lifespan of more than 10 million pressure cycles

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Pneumatic Cylinder Sensors - 184889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
184889
Pneumatic Cylinder Sensors 184889
ifm electronic MFH209

ifm electronic MFH209

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number MFH209 MFH209 184889
Product Name Pressure-resistant position sensor for hydraulic cylinders Pressure-resistant position sensor for hydraulic cylinders Pneumatic Cylinder Sensors
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 0.0709 inch (1.8 mm) 0.0709 inch (1.8 mm)
Switching Frequency 1 kHz 1 kHz
Operating Temperature -13 to 248 F (-25 to 120 C) -13 to 248 F (-25 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Series 9000 GP Sensor - 42GRL-9000-5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Width 9.55 inch (243 mm)
View Details
Cylindrical Sensors - 9986-5000 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9000 inch (22.86 mm)
View Details
3 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details