ifm efector inc. Laser distance sensor O1D100

Description
Reliable optical distance measurement with long ranges up to 10 m Two switching outputs, one of them programmable as analog output Scalable measuring range and window function Use in applications with background suppression Excellent price/performance ratio User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Reliable optical distance measurement with long ranges up to 10 m Two switching outputs, one of them programmable as analog output Scalable measuring range and window function Use in applications with background suppression Excellent price/performance ratio User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser distance sensor - O1D100 - ifm efector inc.
Malvern, PA, United States
Laser distance sensor
O1D100
Laser distance sensor O1D100
Reliable optical distance measurement with long ranges up to 10 m Two switching outputs, one of them programmable as analog output Scalable measuring range and window function Use in applications with background suppression Excellent price/performance ratio User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable optical distance measurement with long ranges up to 10 m
  • Two switching outputs, one of them programmable as analog output
  • Scalable measuring range and window function
  • Use in applications with background suppression
  • Excellent price/performance ratio
  • User-friendly communication and parameterization via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric distance sensor - O1D100 - ifm electronic gmbh
Essen, Germany
Photoelectric distance sensor
O1D100
Photoelectric distance sensor O1D100
Reliable optical distance measurement with high ranges up to 10 m Two switching outputs, one of them programmable as analogue output Scalable measuring range and window function Use in applications with background suppression Excellent price/performance ratio User-friendly communication and parameterisation via IO-Link
  • Reliable optical distance measurement with high ranges up to 10 m
  • Two switching outputs, one of them programmable as analogue output
  • Scalable measuring range and window function
  • Use in applications with background suppression
  • Excellent price/performance ratio
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Photoelectric Sensors - 7396673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
7396673
Photoelectric Sensors 7396673
Optical distance sensor, sr 10m, DC PNP

Optical distance sensor, sr 10m, DC PNP

Supplier's Site
Photoelectric, Industrial - 2330-O1D100-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-O1D100-ND
Photoelectric, Industrial 2330-O1D100-ND
"Background Suppression Optical Sensor 7.874"" ~ 393.701"" (200mm ~ 10m) Analog, PNP-NC/NO"

"Background Suppression Optical Sensor 7.874"" ~ 393.701"" (200mm ~ 10m) Analog, PNP-NC/NO"

Buy Now Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh RS Components, Ltd. DigiKey
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number O1D100 O1D100 7396673 2330-O1D100-ND
Product Name Laser distance sensor Photoelectric distance sensor Photoelectric Sensors Photoelectric, Industrial
Body Shape Rectangular Rectangular; Other; Block
Operation Distance 7.87 to 394 inch (200 to 10000 mm) 7.87 to 394 inch (200 to 10000 mm) 7.87 to 394 inch (200 to 10000 mm)
Operating Temperature 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C)
Power Requirements DC Powered DC Powered DC Powered
Electrical Output Voltage; Current; Switched / Alarm Voltage; Current; Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - O8P204 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
2 suppliers
Through-beam sensor transmitter - O6S302 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
Retro-reflective sensor - O6P401 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
2 suppliers
Diffuse reflection sensor - O6T206 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers