ifm electronic gmbh Fibre optic diffuse reflection sensor E20489

Description
For applications in high-temperature areas Metal silicone sheathing for use up to 150 °C For installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius
Request a Quote
Description
For applications in high-temperature areas Metal silicone sheathing for use up to 150 °C For installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre optic diffuse reflection sensor - E20489 - ifm electronic gmbh
Essen, Germany
Fibre optic diffuse reflection sensor
E20489
Fibre optic diffuse reflection sensor E20489
For applications in high-temperature areas Metal silicone sheathing for use up to 150 °C For installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius
  • For applications in high-temperature areas
  • Metal silicone sheathing for use up to 150 °C
  • For installation in places where access is difficult
  • Resistant to various aggressive chemicals
  • Small bending radius
Supplier's Site
Fiber optic diffuse reflection sensor - E20489 - ifm efector inc.
Malvern, PA, United States
Fiber optic diffuse reflection sensor
E20489
Fiber optic diffuse reflection sensor E20489
For applications in high-temperature areas Metal silicone sheathing for use up to 150 °C For installation with limited mounting space Resistant to various aggressive chemicals Small bending radius From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For applications in high-temperature areas
  • Metal silicone sheathing for use up to 150 °C
  • For installation with limited mounting space
  • Resistant to various aggressive chemicals
  • Small bending radius

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number E20489 E20489
Product Name Fibre optic diffuse reflection sensor Fiber optic diffuse reflection sensor
Operation Distance 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 10-300-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4374 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
EE-SX1088 Photomicrosensor (Transmissive) - EE-SX1088 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Photoelectric Sensors - 310061 - RS Components, Ltd.
Specs
Body Shape Other; Fork
Power Requirements DC Powered
View Details