ifm electronic gmbh Capacitive sensor KI5307

Description
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring Easy parameter setting via IO-Link
Request a Quote
Description
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring Easy parameter setting via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI5307 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI5307
Capacitive sensor KI5307
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring Easy parameter setting via IO-Link
  • Easily adjustable sensing range
  • High protection rating for the requirements of harsh industrial environments
  • Use in high medium temperatures
  • For position detection or level monitoring
  • Easy parameter setting via IO-Link
Supplier's Site
Capacitive sensor - KI5307 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KI5307
Capacitive sensor KI5307
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring Easy parameter setting via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easily adjustable sensing range
  • High protection rating for the requirements of harsh industrial environments
  • Use in high medium temperatures
  • For position detection or level monitoring
  • Easy parameter setting via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number KI5307 KI5307
Product Name Capacitive sensor Capacitive sensor
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 0.0197 to 1.57 inch (0.5000 to 40 mm) 0.0197 to 1.57 inch (0.5000 to 40 mm)
Switching Frequency 0.0300 kHz 0.0300 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN5 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1096-W11 Photomicrosensor (Transmissive) - EE-SX1096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000000115-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details