Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Photoelectric distance sensor O1D102
LASER DISTANCE SENSOR,3.5M RANGE
| ifm electronic gmbh | ifm efector inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O1D102 | O1D102 | 190981 | 2330-O1D102-ND |
| Product Name | Photoelectric distance sensor | Laser distance sensor | Photoelectric Sensors | Photoelectric, Industrial |
| Operation Distance | 7.87 to 138 inch (200 to 3500 mm) | 7.87 to 138 inch (200 to 3500 mm) | ||
| Operating Temperature | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | |
| Power Requirements | DC Powered | DC Powered | DC Powered | |
| Electrical Output | Voltage; Current; Switched / Alarm | Voltage; Current; Switched / Alarm | ||
| Switch Type | Normally Open; Normally Closed | Normally Open |