ifm electronic gmbh Magnetic sensor MFS202

Description
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance phase-out article Discontinuation date: 03/31/2025 Alternative articles: MFS225 Product comparison: MFS202 / MFS225 When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote
Description
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance phase-out article Discontinuation date: 03/31/2025 Alternative articles: MFS225 Product comparison: MFS202 / MFS225 When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic sensor - MFS202 - ifm electronic gmbh
Essen, Germany
Magnetic sensor
MFS202
Magnetic sensor MFS202
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance phase-out article Discontinuation date: 03/31/2025 Alternative articles: MFS225 Product comparison: MFS202 / MFS225 When selecting an alternative article and accessories please note that technical data may differ!
  • Safe switch point also in case of mechanical tolerances
  • Long sensing range even through non-magnetisable metals
  • Temperature-stable and reproducible switch point
  • Clearly visible indication of the switching status
  • High impact, shock and vibration resistance

phase-out article
Discontinuation date: 03/31/2025
Alternative articles: MFS225 Product comparison: MFS202 / MFS225 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site
Magnetic Proximity Switches - 184891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
184891
Magnetic Proximity Switches 184891
ifm electronic MFS202

ifm electronic MFS202

Supplier's Site

Technical Specifications

  ifm electronic gmbh RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number MFS202 184891
Product Name Magnetic sensor Magnetic Proximity Switches
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 2.36 inch (60 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Photoelectric - 4698473 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Ring Style Sensors - 9705-0259 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.97 inch (50.04 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details